Panasonic Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF93R1X

Description
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9925
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9925
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7383
Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7383
RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 93R1, 0.1W, THICK FILM, 0402; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9925
Product Name Resistor, 93R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details