Panasonic Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9312X

Description
RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7388
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7388
RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7387
Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7387
RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 93K1, 0.1W, THICK FILM, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7388
Product Name Resistor, 93K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers