Panasonic Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9311X

Description
RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7385
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7385
RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7386
Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7386
RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K31, 0.1W, THICK FILM, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7385
Product Name Resistor, 9K31, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers