Panasonic Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9310X

Description
RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9926
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9926
RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7384
Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7384
RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 931R, 0.1W, THICK FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9926
Product Name Resistor, 931R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 931 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers