Panasonic Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9092X

Description
RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2548
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2548
RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7379
Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7379
RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 90K9, 0.1W, THICK FILM, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2548
Product Name Resistor, 90K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details