Panasonic Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9090X

Description
RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7378
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7378
RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9921
Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9921
RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 909R, 0.1W, THICK FILM, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7378
Product Name Resistor, 909R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 909 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details