Panasonic Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF88R7X

Description
RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9918
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9918
RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9919
Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9919
RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 88R7, 0.1W, THICK FILM, 0402; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9918
Product Name Resistor, 88R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details