Panasonic Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF84R5X

Description
RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2536
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2536
RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7370
Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7370
RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 84R5, 0.1W, THICK FILM, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2536
Product Name Resistor, 84R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details