Panasonic Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF8450X

Description
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7371
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7371
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9914
Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9914
RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 845R, 0.1W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7371
Product Name Resistor, 845R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 845 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details