Panasonic Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF82R0X

Description
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2528
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2528
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9909
Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9909
RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes

RESISTOR, 82R, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-H2RF82R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF82R0X
Chip Resistor - Surface Mount ERJ-H2RF82R0X
RES 82 OHM 1% 1/10W 0402

RES 82 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 29AJ2528 28AJ9909 ERJ-H2RF82R0X
Product Name Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 82R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details