Panasonic Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF8202X

Description
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2532
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2532
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9912
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9912
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RF8202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF8202X
Chip Resistor - Surface Mount ERJ-H2RF8202X
RES 82K OHM 1% 1/10W 0402

RES 82K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2532 ERJ-H2RF8202X
Product Name Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details