Panasonic Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF8200X

Description
RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2530
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2530
RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2531
Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2531
RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 820R, 0.1W, THICK FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2530 29AJ2531
Product Name Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 820R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers