Panasonic Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF80R6X

Description
RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2527
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2527
RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7363
Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7363
RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 80R6, 0.1W, THICK FILM, 0402; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2527
Product Name Resistor, 80R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers