Panasonic Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF8061X

Description
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7366
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7366
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7365
Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7365
RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.1W, THICK FILM, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7366
Product Name Resistor, 8K06, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details