Panasonic Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF78R7X

Description
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7359
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7359
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7358
Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7358
RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 78R7, 0.1W, THICK FILM, 0402; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7359
Product Name Resistor, 78R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers