Panasonic Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF7681X

Description
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2524
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2524
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2523
Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2523
RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K68, 0.1W, THICK FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2524
Product Name Resistor, 7K68, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details