Panasonic Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF71R5X

Description
RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2511
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2511
RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2512
Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2512
RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 71R5, 0.1W, THICK FILM, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2511
Product Name Resistor, 71R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details