Panasonic Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF7152X

Description
RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2515
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2515
RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9898
Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9898
RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 71K5, 0.1W, THICK FILM, 0402; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2515
Product Name Resistor, 71K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers