Panasonic Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF7150X

Description
RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7348
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7348
RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7347
Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7347
RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 715R, 0.1W, THICK FILM, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7348
Product Name Resistor, 715R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 715 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details