Panasonic Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF69R8X

Description
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2508
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2508
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9895
Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9895
RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 69R8, 0.1W, THICK FILM, 0402; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2508
Product Name Resistor, 69R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers