Panasonic Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6981X

Description
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2509
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2509
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2510
Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2510
RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K98, 0.1W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2509
Product Name Resistor, 6K98, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details