Panasonic Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6811X

Description
RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9893
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9893
RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9894
Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9894
RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K81, 0.1W, THICK FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9893
Product Name Resistor, 6K81, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers