Panasonic Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6802X

Description
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9891
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9891
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2505
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2505
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9891 29AJ2505
Product Name Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details