Panasonic Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6652X

Description
RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7340
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7340
RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7341
Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7341
RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.1W, THICK FILM, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7340
Product Name Resistor, 66K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details