Panasonic Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6651X

Description
RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9888
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9888
RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7339
Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7339
RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.1W, THICK FILM, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9888
Product Name Resistor, 6K65, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details