Panasonic Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF64R9X

Description
RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7334
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7334
RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9882
Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9882
RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 64R9, 0.1W, THICK FILM, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7334
Product Name Resistor, 64R9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details