Panasonic Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6491X

Description
RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9883
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9883
RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9884
Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9884
RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K49, 0.1W, THICK FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9883
Product Name Resistor, 6K49, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers