Panasonic Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF62R0X

Description
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7329
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7329
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9877
Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9877
RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62R, 0.1W, THICK FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7329
Product Name Resistor, 62R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers