Panasonic Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6202X

Description
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7332
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7332
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9880
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9880
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7332
Product Name Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers