Panasonic Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF61R9X

Description
RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7326
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7326
RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7325
Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7325
RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 61R9, 0.1W, THICK FILM, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7326
Product Name Resistor, 61R9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details