Panasonic Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6191X

Description
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2493
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2493
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2492
Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2492
RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K19, 0.1W, THICK FILM, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2493
Product Name Resistor, 6K19, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details