Panasonic Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF6042X

Description
RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7324
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7324
RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7323
Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7323
RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60K4, 0.1W, THICK FILM, 0402; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7324
Product Name Resistor, 60K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details