Panasonic Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5901X

Description
RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7317
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7317
RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9874
Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9874
RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K9, 0.1W, THICK FILM, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7317
Product Name Resistor, 5K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details