Panasonic Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF57R6X

Description
RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2484
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2484
RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9869
Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9869
RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 57R6, 0.1W, THICK FILM, 0402; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2484
Product Name Resistor, 57R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers