Panasonic Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5762X

Description
RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9872
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9872
RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2487
Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2487
RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57K6, 0.1W, THICK FILM, 0402; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9872
Product Name Resistor, 57K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers