Panasonic Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5761X

Description
RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9870
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9870
RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9871
Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9871
RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K76, 0.1W, THICK FILM, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9870
Product Name Resistor, 5K76, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details