Panasonic Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5622X

Description
RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7314
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7314
RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9868
Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9868
RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 56K2, 0.1W, THICK FILM, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7314
Product Name Resistor, 56K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details