Panasonic Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5621X

Description
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2483
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2483
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2482
Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2482
RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K62, 0.1W, THICK FILM, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2483
Product Name Resistor, 5K62, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details