Panasonic Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5602X

Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7311
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7311
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9867
Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9867
RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 56K, 0.1W, THICK FILM, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ7311 28AJ9867
Product Name Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 56K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details