Panasonic Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5600X

Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9865
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9865
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2480
Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2480
RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 560R, 0.1W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9865 29AJ2480
Product Name Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 560R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers