Panasonic Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5492X

Description
RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2478
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2478
RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9862
Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9862
RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54K9, 0.1W, THICK FILM, 0402; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2478
Product Name Resistor, 54K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details