Panasonic Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5490X

Description
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7308
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7308
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7309
Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7309
RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 549R, 0.1W, THICK FILM, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7308
Product Name Resistor, 549R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details