Panasonic Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5361X

Description
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2473
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2473
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2472
Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2472
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2473
Product Name Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details