Panasonic Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5360X

Description
RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2471
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2471
RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7307
Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7307
RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 536R, 0.1W, THICK FILM, 0402; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2471
Product Name Resistor, 536R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 536 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details