Panasonic Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5232X

Description
RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7305
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7305
RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7306
Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7306
RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.1W, THICK FILM, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7305
Product Name Resistor, 52K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details