Panasonic Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF5101X

Description
RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2465
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2465
RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7300
Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7300
RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K1, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2465
Product Name Resistor, 5K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers