Panasonic Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4870X

Description
RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2456
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2456
RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9846
Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9846
RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 487R, 0.1W, THICK FILM, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2456
Product Name Resistor, 487R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 487 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details