Panasonic Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4750X

Description
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7293
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7293
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2453
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2453
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7293
Product Name Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 475 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers