Panasonic Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4702X

Description
RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7291
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7291
RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7292
Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7292
RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 47K, 0.1W, THICK FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RF4702X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF4702X
Chip Resistor - Surface Mount ERJ-H2RF4702X
RES 47K OHM 1% 1/10W 0402

RES 47K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 28AJ7291 28AJ7292 ERJ-H2RF4702X
Product Name Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 47K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details