Panasonic Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4701X

Description
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7290
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7290
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2452
Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2452
RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 4K7, 0.1W, THICK FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ7290 29AJ2452
Product Name Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 4K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details